PHFWB10112 -- WOOD SCREW - NON METRIC
L.H. Dottie Company
Wood Screw - Non Metric
PHFWB10112
Description
FLAT PHILLIPS TYPE
SOLID BRASS MATERIAL
ZINC PLATED FINISH
1-1/2 INCH
#10 NOMINAL DIAMETER
INVINCIBOX[TM] BRAND
PHFWB MODEL
Description
FLAT PHILLIPS TYPE
SOLID BRASS MATERIAL
ZINC PLATED FINISH
1-1/2 INCH
#10 NOMINAL DIAMETER
INVINCIBOX[TM] BRAND
PHFWB MODEL
Datasheet
Suppliers
FLAT PHILLIPS TYPE
SOLID BRASS MATERIAL
ZINC PLATED FINISH
1-1/2 INCH
#10 NOMINAL DIAMETER
INVINCIBOX[TM] BRAND
PHFWB MODEL
- FLAT PHILLIPS TYPE
- SOLID BRASS MATERIAL
- ZINC PLATED FINISH
- 1-1/2 INCH
- #10 NOMINAL DIAMETER
- INVINCIBOX[TM] BRAND
- PHFWB MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
PHFWB10112 |
|
Product Name
|
Wood Screw - Non Metric |
|
Screw Type
|
Wood Screw
|
|
Standard Drives
|
Philips / Frearson
|
|
Material
|
Brass
|
Unlock Full Specs
to access all available technical data
Similar Products
Head Type
Socket Head Cap
Material
Steel; Stainless Steel
Finish
Black Oxide
View Details
Material
Stainless Steel
Length
0.6732 inch (17.1 mm)
View Details
Screw Type
Machine Screw
Head Type
Pan Head
Standard Drives
Philips / Frearson
View Details