PHFW12112 -- WOOD SCREW - NON METRIC
L.H. Dottie Company
Wood Screw - Non Metric
PHFW12112
Description
FLAT PHILLIPS TYPE
STEEL MATERIAL
ZINC PLATED FINISH
1-1/2 INCH
#12 NOMINAL DIAMETER
PHFW MODEL
Description
FLAT PHILLIPS TYPE
STEEL MATERIAL
ZINC PLATED FINISH
1-1/2 INCH
#12 NOMINAL DIAMETER
PHFW MODEL
Datasheet
Suppliers
FLAT PHILLIPS TYPE
STEEL MATERIAL
ZINC PLATED FINISH
1-1/2 INCH
#12 NOMINAL DIAMETER
PHFW MODEL
- FLAT PHILLIPS TYPE
- STEEL MATERIAL
- ZINC PLATED FINISH
- 1-1/2 INCH
- #12 NOMINAL DIAMETER
- PHFW MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
PHFW12112 |
|
Product Name
|
Wood Screw - Non Metric |
|
Screw Type
|
Wood Screw
|
|
Standard Drives
|
Philips / Frearson
|
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Screw Type
Thumb Screw
Material
Steel; 1215 Steel, Black Oxide
Finish
Black Oxide
View Details
Screw Type
Thumb Screw
Material
Brass; Stainless Steel
Finish
Nickel Plated
View Details
Head Type
Hexagon Head; Other; Hex
Material
Steel
Finish
Zinc Plated; Bright zinc plated
View Details