L.H. Dottie Company Masonry Bit MD4XL

Description
PERCUSSION/ROTARY TYPE TUNGSTEN CARBIDE TIPPED MATERIAL BLACK OXIDE COATED FINISH 12 INCH OVERALL LENGTH STRAIGHT SHANK TYPE 3/8 INCH SHANK SIZE 3 FLUTE(S) SLOW SPIRAL FLUTE TYPE 3/8 INCH DRILL SIZE APPLICATION BRICK, CONCRETE, TILE, SLATE AND CINDER BLOCK MD MODEL
Datasheet
Description
PERCUSSION/ROTARY TYPE TUNGSTEN CARBIDE TIPPED MATERIAL BLACK OXIDE COATED FINISH 12 INCH OVERALL LENGTH STRAIGHT SHANK TYPE 3/8 INCH SHANK SIZE 3 FLUTE(S) SLOW SPIRAL FLUTE TYPE 3/8 INCH DRILL SIZE APPLICATION BRICK, CONCRETE, TILE, SLATE AND CINDER BLOCK MD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Bit - MD4XL - L.H. Dottie Company
Commerce, CA, USA
Masonry Bit
MD4XL
Masonry Bit MD4XL
PERCUSSION/ROTARY TYPE TUNGSTEN CARBIDE TIPPED MATERIAL BLACK OXIDE COATED FINISH 12 INCH OVERALL LENGTH STRAIGHT SHANK TYPE 3/8 INCH SHANK SIZE 3 FLUTE(S) SLOW SPIRAL FLUTE TYPE 3/8 INCH DRILL SIZE APPLICATION BRICK, CONCRETE, TILE, SLATE AND CINDER BLOCK MD MODEL
  • PERCUSSION/ROTARY TYPE
  • TUNGSTEN CARBIDE TIPPED MATERIAL
  • BLACK OXIDE COATED FINISH
  • 12 INCH OVERALL LENGTH
  • STRAIGHT SHANK TYPE
  • 3/8 INCH SHANK SIZE
  • 3 FLUTE(S)
  • SLOW SPIRAL FLUTE TYPE
  • 3/8 INCH DRILL SIZE
  • APPLICATION BRICK, CONCRETE, TILE, SLATE AND CINDER BLOCK
  • MD MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Drill Bits
Product Number MD4XL
Product Name Masonry Bit
Product Drill
Units Fractional
Drill Type Masonry
Diameter 0.375 inch (9.5 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 232585 - RS Components, Ltd.
Specs
Units Metric
Designation 30mm
Diameter 0.787 to 1.181 inch (20.0 to 30.0 mm)
View Details
Hole Saw, Carbide Tipped, 3 7/8
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Carbide
View Details
E-Z LOK™ Drill - HSS - 39.50 - 42160 - E-Z LOK
Specs
Product Drill
Units Fractional
Designation 39.50
View Details
Straight Shank Long Drill - LDS Series - DME Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details