L.H. Dottie Company Hex Bolt - Non Metric MBBZ5162

Description
PARTIALLY THREADED TYPE SILICON BRONZE MATERIAL 1/2 INCH HEAD WIDTH ACROSS FLAT 2 INCH THREAD LENGTH 5/16 INCH NOMINAL DIAMETER 18 TPI 5/16 NOMINAL DIAMETER - FRACTIONAL .3125 NOMINAL DIAMETER - DECIMAL L H DOTTIE. BRAND NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Description
PARTIALLY THREADED TYPE SILICON BRONZE MATERIAL 1/2 INCH HEAD WIDTH ACROSS FLAT 2 INCH THREAD LENGTH 5/16 INCH NOMINAL DIAMETER 18 TPI 5/16 NOMINAL DIAMETER - FRACTIONAL .3125 NOMINAL DIAMETER - DECIMAL L H DOTTIE. BRAND NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Bolt - Non Metric - MBBZ5162 - L.H. Dottie Company
Commerce, CA, USA
Hex Bolt - Non Metric
MBBZ5162
Hex Bolt - Non Metric MBBZ5162
PARTIALLY THREADED TYPE SILICON BRONZE MATERIAL 1/2 INCH HEAD WIDTH ACROSS FLAT 2 INCH THREAD LENGTH 5/16 INCH NOMINAL DIAMETER 18 TPI 5/16 NOMINAL DIAMETER - FRACTIONAL .3125 NOMINAL DIAMETER - DECIMAL L H DOTTIE. BRAND NOMINAL DIAMETER - DECIMAL - UOM IN
  • PARTIALLY THREADED TYPE
  • SILICON BRONZE MATERIAL
  • 1/2 INCH HEAD WIDTH ACROSS FLAT
  • 2 INCH THREAD LENGTH
  • 5/16 INCH NOMINAL DIAMETER
  • 18 TPI
  • 5/16 NOMINAL DIAMETER - FRACTIONAL
  • .3125 NOMINAL DIAMETER - DECIMAL
  • L H DOTTIE. BRAND
  • NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Bolts
Product Number MBBZ5162
Product Name Hex Bolt - Non Metric
Bolt Type Hexagon Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Bolt Type Shoulder Bolt (optional feature); Tamperproof
Material Hardened Steel
Finish Chrome (optional feature)
View Details
Metric Hexagon Head Bolt - Type STM SEELBOLT® - M8 X 1.25 6g - APM Hexseal Corp.
Specs
Bolt Type Hexagon Bolt
Metric M8
View Details