MBBZ5161 -- HEX BOLT - NON METRIC
L.H. Dottie Company
Hex Bolt - Non Metric
MBBZ5161
Description
FULLY THREADED TYPE
SILICON BRONZE MATERIAL
1 INCH
1/2 INCH HEAD WIDTH ACROSS FLAT
5/16 INCH NOMINAL DIAMETER
18 TPI
PC 4015 MODEL
Description
FULLY THREADED TYPE
SILICON BRONZE MATERIAL
1 INCH
1/2 INCH HEAD WIDTH ACROSS FLAT
5/16 INCH NOMINAL DIAMETER
18 TPI
PC 4015 MODEL
Datasheet
Suppliers
FULLY THREADED TYPE
SILICON BRONZE MATERIAL
1 INCH
1/2 INCH HEAD WIDTH ACROSS FLAT
5/16 INCH NOMINAL DIAMETER
18 TPI
PC 4015 MODEL
- FULLY THREADED TYPE
- SILICON BRONZE MATERIAL
- 1 INCH
- 1/2 INCH HEAD WIDTH ACROSS FLAT
- 5/16 INCH NOMINAL DIAMETER
- 18 TPI
- PC 4015 MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Bolts |
|
Product Number
|
MBBZ5161 |
|
Product Name
|
Hex Bolt - Non Metric |
|
Bolt Type
|
Hexagon Bolt
|
Unlock Full Specs
to access all available technical data
Similar Products
McGard Special Products Division
Bolt Type
Shoulder Bolt (optional feature); Tamperproof
Material
Hardened Steel
Finish
Chrome (optional feature)
View Details