L.H. Dottie Company Hex Bolt - Non Metric MBBZ3812

Description
PARTIALLY THREADED TYPE SILICON BRONZE MATERIAL 9/16 INCH HEAD WIDTH ACROSS FLAT 1/2 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 16 TPI 3/8 NOMINAL DIAMETER - FRACTIONAL .375 NOMINAL DIAMETER - DECIMAL L H DOTTIE. BRAND NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Description
PARTIALLY THREADED TYPE SILICON BRONZE MATERIAL 9/16 INCH HEAD WIDTH ACROSS FLAT 1/2 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 16 TPI 3/8 NOMINAL DIAMETER - FRACTIONAL .375 NOMINAL DIAMETER - DECIMAL L H DOTTIE. BRAND NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Bolt - Non Metric - MBBZ3812 - L.H. Dottie Company
Commerce, CA, USA
Hex Bolt - Non Metric
MBBZ3812
Hex Bolt - Non Metric MBBZ3812
PARTIALLY THREADED TYPE SILICON BRONZE MATERIAL 9/16 INCH HEAD WIDTH ACROSS FLAT 1/2 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 16 TPI 3/8 NOMINAL DIAMETER - FRACTIONAL .375 NOMINAL DIAMETER - DECIMAL L H DOTTIE. BRAND NOMINAL DIAMETER - DECIMAL - UOM IN
  • PARTIALLY THREADED TYPE
  • SILICON BRONZE MATERIAL
  • 9/16 INCH HEAD WIDTH ACROSS FLAT
  • 1/2 INCH THREAD LENGTH
  • 3/8 INCH NOMINAL DIAMETER
  • 16 TPI
  • 3/8 NOMINAL DIAMETER - FRACTIONAL
  • .375 NOMINAL DIAMETER - DECIMAL
  • L H DOTTIE. BRAND
  • NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Bolts
Product Number MBBZ3812
Product Name Hex Bolt - Non Metric
Bolt Type Hexagon Bolt
Unlock Full Specs
to access all available technical data

Similar Products

T-Slot Bolts - 44706 - Jergens, Inc.
Specs
Bolt Type T-Head Bolt
Material Steel; Alloy Steel
Finish Black Oxide; Black Oxide
View Details
Hexagon Head Bolts -  Type ST SEELBOLT® - 5/16-18UNC-2A - APM Hexseal Corp.
Specs
Bolt Type Hexagon Bolt
Inch 5/16"
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Bolt Type Shoulder Bolt (optional feature); Tamperproof
Material Hardened Steel
Finish Chrome (optional feature)
View Details