MBBZ142 -- HEX BOLT - NON METRIC
L.H. Dottie Company
Hex Bolt - Non Metric
MBBZ142
Description
FULLY THREADED TYPE
SILICON BRONZE MATERIAL
2 INCH
7/16 INCH HEAD WIDTH ACROSS FLAT
1/4 INCH NOMINAL DIAMETER
20 TPI
MBBZ MODEL
Description
FULLY THREADED TYPE
SILICON BRONZE MATERIAL
2 INCH
7/16 INCH HEAD WIDTH ACROSS FLAT
1/4 INCH NOMINAL DIAMETER
20 TPI
MBBZ MODEL
Datasheet
Suppliers
FULLY THREADED TYPE
SILICON BRONZE MATERIAL
2 INCH
7/16 INCH HEAD WIDTH ACROSS FLAT
1/4 INCH NOMINAL DIAMETER
20 TPI
MBBZ MODEL
- FULLY THREADED TYPE
- SILICON BRONZE MATERIAL
- 2 INCH
- 7/16 INCH HEAD WIDTH ACROSS FLAT
- 1/4 INCH NOMINAL DIAMETER
- 20 TPI
- MBBZ MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Bolts |
|
Product Number
|
MBBZ142 |
|
Product Name
|
Hex Bolt - Non Metric |
|
Bolt Type
|
Hexagon Bolt
|
Unlock Full Specs
to access all available technical data
Similar Products
ZAGO Manufacturing Company, Inc.
Bolt Type
Flange Bolt; Hexagon Bolt
Material
Steel; Stainless Steel
Finish
Black Oxide; Zinc Plated; Black Zinc, Cadmium
View Details
National Bolt & Nut Corporation
Bolt Type
Hexagon Bolt
Material
Steel
Finish
Zinc Plated (optional feature); Plain
View Details