MBBZ1412 -- HEX BOLT - NON METRIC
L.H. Dottie Company
Hex Bolt - Non Metric
MBBZ1412
Description
FULLY THREADED TYPE
SILICON BRONZE MATERIAL
1/2 INCH
7/16 INCH HEAD WIDTH ACROSS FLAT
1/4 INCH NOMINAL DIAMETER
20 TPI
MBBZ MODEL
Description
FULLY THREADED TYPE
SILICON BRONZE MATERIAL
1/2 INCH
7/16 INCH HEAD WIDTH ACROSS FLAT
1/4 INCH NOMINAL DIAMETER
20 TPI
MBBZ MODEL
Datasheet
Suppliers
FULLY THREADED TYPE
SILICON BRONZE MATERIAL
1/2 INCH
7/16 INCH HEAD WIDTH ACROSS FLAT
1/4 INCH NOMINAL DIAMETER
20 TPI
MBBZ MODEL
- FULLY THREADED TYPE
- SILICON BRONZE MATERIAL
- 1/2 INCH
- 7/16 INCH HEAD WIDTH ACROSS FLAT
- 1/4 INCH NOMINAL DIAMETER
- 20 TPI
- MBBZ MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Bolts |
|
Product Number
|
MBBZ1412 |
|
Product Name
|
Hex Bolt - Non Metric |
|
Bolt Type
|
Hexagon Bolt
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Stainless Steel; Austenitic
Fastener Standards
ASME B18.2.1
View Details
Bolt Type
Hexagon Bolt
Material
Steel
Finish
Zinc Plated; Zinc Plated
View Details
Material
Stainless Steel
Length
0.1969 inch (5 mm)
Metric
M2
View Details