MBBZ122 -- HEX BOLT - NON METRIC
L.H. Dottie Company
Hex Bolt - Non Metric
MBBZ122
Description
FULLY THREADED TYPE
SILICON BRONZE MATERIAL
2 INCH
3/4 INCH HEAD WIDTH ACROSS FLAT
1/2 INCH NOMINAL DIAMETER
13 TPI
MBBZ MODEL
Description
FULLY THREADED TYPE
SILICON BRONZE MATERIAL
2 INCH
3/4 INCH HEAD WIDTH ACROSS FLAT
1/2 INCH NOMINAL DIAMETER
13 TPI
MBBZ MODEL
Datasheet
Suppliers
FULLY THREADED TYPE
SILICON BRONZE MATERIAL
2 INCH
3/4 INCH HEAD WIDTH ACROSS FLAT
1/2 INCH NOMINAL DIAMETER
13 TPI
MBBZ MODEL
- FULLY THREADED TYPE
- SILICON BRONZE MATERIAL
- 2 INCH
- 3/4 INCH HEAD WIDTH ACROSS FLAT
- 1/2 INCH NOMINAL DIAMETER
- 13 TPI
- MBBZ MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Bolts |
|
Product Number
|
MBBZ122 |
|
Product Name
|
Hex Bolt - Non Metric |
|
Bolt Type
|
Hexagon Bolt
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Stainless Steel; Austenitic
Fastener Standards
ASME B18.2.1
View Details
McGard Special Products Division
Bolt Type
Shoulder Bolt (optional feature); Tamperproof
Material
Hardened Steel
Finish
Chrome (optional feature)
View Details
Bolt Type
U-Bolt
Material
Stainless Steel; Bases AISI 316, u-bolt AISI 304.
View Details