MB586 -- HEX BOLT - NON METRIC
L.H. Dottie Company
Hex Bolt - Non Metric
MB586
Description
FULLY THREADED TYPE
LOW CARBON STEEL MATERIAL
ZINC PLATED FINISH
6 INCH
15/16 INCH HEAD WIDTH ACROSS FLAT
5/8 INCH NOMINAL DIAMETER
11 TPI
MB MODEL
Description
FULLY THREADED TYPE
LOW CARBON STEEL MATERIAL
ZINC PLATED FINISH
6 INCH
15/16 INCH HEAD WIDTH ACROSS FLAT
5/8 INCH NOMINAL DIAMETER
11 TPI
MB MODEL
Datasheet
Suppliers
Hex Bolt - Non Metric
MB586
FULLY THREADED TYPE
LOW CARBON STEEL MATERIAL
ZINC PLATED FINISH
6 INCH
15/16 INCH HEAD WIDTH ACROSS FLAT
5/8 INCH NOMINAL DIAMETER
11 TPI
MB MODEL
- FULLY THREADED TYPE
- LOW CARBON STEEL MATERIAL
- ZINC PLATED FINISH
- 6 INCH
- 15/16 INCH HEAD WIDTH ACROSS FLAT
- 5/8 INCH NOMINAL DIAMETER
- 11 TPI
- MB MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Bolts |
|
Product Number
|
MB586 |
|
Product Name
|
Hex Bolt - Non Metric |
|
Bolt Type
|
Hexagon Bolt
|
Unlock Full Specs
to access all available technical data
Similar Products
National Bolt & Nut Corporation
Bolt Type
Hexagon Bolt
Material
Steel
Finish
Zinc Plated (optional feature); Zinc Chromate (optional feature); Plain
View Details