MB584 -- HEX BOLT - NON METRIC
L.H. Dottie Company
Hex Bolt - Non Metric
MB584
Description
FULLY THREADED TYPE
LOW CARBON STEEL MATERIAL
ZINC PLATED FINISH
4 INCH
15/16 INCH HEAD WIDTH ACROSS FLAT
5/8 INCH NOMINAL DIAMETER
11 TPI
MB MODEL
Description
FULLY THREADED TYPE
LOW CARBON STEEL MATERIAL
ZINC PLATED FINISH
4 INCH
15/16 INCH HEAD WIDTH ACROSS FLAT
5/8 INCH NOMINAL DIAMETER
11 TPI
MB MODEL
Datasheet
Suppliers
Hex Bolt - Non Metric
MB584
FULLY THREADED TYPE
LOW CARBON STEEL MATERIAL
ZINC PLATED FINISH
4 INCH
15/16 INCH HEAD WIDTH ACROSS FLAT
5/8 INCH NOMINAL DIAMETER
11 TPI
MB MODEL
- FULLY THREADED TYPE
- LOW CARBON STEEL MATERIAL
- ZINC PLATED FINISH
- 4 INCH
- 15/16 INCH HEAD WIDTH ACROSS FLAT
- 5/8 INCH NOMINAL DIAMETER
- 11 TPI
- MB MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Bolts |
|
Product Number
|
MB584 |
|
Product Name
|
Hex Bolt - Non Metric |
|
Bolt Type
|
Hexagon Bolt
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Steel; Stainless Steel; Steel
Finish
Black Oxide; Black Oxide
Other Size Specs
3/4-10
View Details
Bolt Type
Hexagon Bolt
Material
Steel
Finish
Zinc Plated; Zinc Plated
View Details
McGard Special Products Division
Bolt Type
Shoulder Bolt (optional feature); Tamperproof
Material
Hardened Steel
Finish
Chrome (optional feature)
View Details
Bolt Type
CAM SCREW
Material
Steel
Finish
Black Oxide
View Details