L.H. Dottie Company Hex Bolt - Non Metric MB58312

Description
FULLY THREADED TYPE LOW CARBON STEEL MATERIAL ZINC PLATED FINISH 3-1/2 INCH 15/16 INCH HEAD WIDTH ACROSS FLAT 5/8 INCH NOMINAL DIAMETER 11 TPI MB MODEL
Datasheet
Description
FULLY THREADED TYPE LOW CARBON STEEL MATERIAL ZINC PLATED FINISH 3-1/2 INCH 15/16 INCH HEAD WIDTH ACROSS FLAT 5/8 INCH NOMINAL DIAMETER 11 TPI MB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Bolt - Non Metric - MB58312 - L.H. Dottie Company
Commerce, CA, USA
Hex Bolt - Non Metric
MB58312
Hex Bolt - Non Metric MB58312
FULLY THREADED TYPE LOW CARBON STEEL MATERIAL ZINC PLATED FINISH 3-1/2 INCH 15/16 INCH HEAD WIDTH ACROSS FLAT 5/8 INCH NOMINAL DIAMETER 11 TPI MB MODEL
  • FULLY THREADED TYPE
  • LOW CARBON STEEL MATERIAL
  • ZINC PLATED FINISH
  • 3-1/2 INCH
  • 15/16 INCH HEAD WIDTH ACROSS FLAT
  • 5/8 INCH NOMINAL DIAMETER
  • 11 TPI
  • MB MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Bolts
Product Number MB58312
Product Name Hex Bolt - Non Metric
Bolt Type Hexagon Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Titanium SHCS 4-40 x .250 Long - 21404 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.2500 inch (6.35 mm)
View Details
2 suppliers
#8 Contour Head Plow Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Plow Bolt
Material Steel
Finish Plain
View Details
Hexagon Head Bolts -  Type ST SEELBOLT® - 1/2-13UNC-2A - APM Hexseal Corp.
Specs
Bolt Type Hexagon Bolt
Inch 1/2"
View Details
Panel Mount or Board Mount Jackscrew 5mm Bolt, Hex Socket - M80-2320000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details