L.H. Dottie Company Hex Bolt - Non Metric MB58234

Description
FULLY THREADED TYPE LOW CARBON STEEL MATERIAL ZINC PLATED FINISH 2-3/4 INCH 15/16 INCH HEAD WIDTH ACROSS FLAT 5/8 INCH NOMINAL DIAMETER 11 TPI MB MODEL
Datasheet
Description
FULLY THREADED TYPE LOW CARBON STEEL MATERIAL ZINC PLATED FINISH 2-3/4 INCH 15/16 INCH HEAD WIDTH ACROSS FLAT 5/8 INCH NOMINAL DIAMETER 11 TPI MB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Bolt - Non Metric - MB58234 - L.H. Dottie Company
Commerce, CA, USA
Hex Bolt - Non Metric
MB58234
Hex Bolt - Non Metric MB58234
FULLY THREADED TYPE LOW CARBON STEEL MATERIAL ZINC PLATED FINISH 2-3/4 INCH 15/16 INCH HEAD WIDTH ACROSS FLAT 5/8 INCH NOMINAL DIAMETER 11 TPI MB MODEL
  • FULLY THREADED TYPE
  • LOW CARBON STEEL MATERIAL
  • ZINC PLATED FINISH
  • 2-3/4 INCH
  • 15/16 INCH HEAD WIDTH ACROSS FLAT
  • 5/8 INCH NOMINAL DIAMETER
  • 11 TPI
  • MB MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Bolts
Product Number MB58234
Product Name Hex Bolt - Non Metric
Bolt Type Hexagon Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Bolt Type Shoulder Bolt (optional feature); Tamperproof
Material Hardened Steel
Finish Chrome (optional feature)
View Details
Hexagon Head Bolts -  Type ST SEELBOLT® - 1/4-20UNC-2A - APM Hexseal Corp.
Specs
Bolt Type Hexagon Bolt
Inch 1/4"
View Details