FULLY THREADED TYPE
GRADE 2 LOW CARBON STEEL MATERIAL
ZINC PLATED FINISH
1-1/2 INCH
15/16 INCH HEAD WIDTH ACROSS FLAT
5/8 INCH NOMINAL DIAMETER
11 TPI
PC 4090 MODEL
L.H. Dottie Company
Done
Datasheet
Description
FULLY THREADED TYPE
GRADE 2 LOW CARBON STEEL MATERIAL
ZINC PLATED FINISH
1-1/2 INCH
15/16 INCH HEAD WIDTH ACROSS FLAT
5/8 INCH NOMINAL DIAMETER
11 TPI
PC 4090 MODEL
FULLY THREADED TYPE
GRADE 2 LOW CARBON STEEL MATERIAL
ZINC PLATED FINISH
1-1/2 INCH
15/16 INCH HEAD WIDTH ACROSS FLAT
5/8 INCH NOMINAL DIAMETER
11 TPI
PC 4090 MODEL