MB5165 -- HEX BOLT - NON METRIC
L.H. Dottie Company
Hex Bolt - Non Metric
MB5165
Description
FULLY THREADED TYPE
LOW CARBON STEEL MATERIAL
ZINC PLATED FINISH
5 INCH
1/2 INCH HEAD WIDTH ACROSS FLAT
5/16 INCH NOMINAL DIAMETER
18 TPI
MB MODEL
Description
FULLY THREADED TYPE
LOW CARBON STEEL MATERIAL
ZINC PLATED FINISH
5 INCH
1/2 INCH HEAD WIDTH ACROSS FLAT
5/16 INCH NOMINAL DIAMETER
18 TPI
MB MODEL
Datasheet
Suppliers
FULLY THREADED TYPE
LOW CARBON STEEL MATERIAL
ZINC PLATED FINISH
5 INCH
1/2 INCH HEAD WIDTH ACROSS FLAT
5/16 INCH NOMINAL DIAMETER
18 TPI
MB MODEL
- FULLY THREADED TYPE
- LOW CARBON STEEL MATERIAL
- ZINC PLATED FINISH
- 5 INCH
- 1/2 INCH HEAD WIDTH ACROSS FLAT
- 5/16 INCH NOMINAL DIAMETER
- 18 TPI
- MB MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Bolts |
|
Product Number
|
MB5165 |
|
Product Name
|
Hex Bolt - Non Metric |
|
Bolt Type
|
Hexagon Bolt
|
Unlock Full Specs
to access all available technical data
Similar Products
National Bolt & Nut Corporation
Material
Steel
Finish
Plain
Fastener Standards
ANSI B18.6.2
View Details