L.H. Dottie Company Hex Bolt - Non Metric MB5163

Description
FULLY THREADED TYPE GRADE 2 LOW CARBON STEEL MATERIAL ZINC PLATED FINISH 3 INCH 1/2 INCH HEAD WIDTH ACROSS FLAT 5/16 INCH NOMINAL DIAMETER 18 TPI PC 4090 MODEL
Datasheet
Description
FULLY THREADED TYPE GRADE 2 LOW CARBON STEEL MATERIAL ZINC PLATED FINISH 3 INCH 1/2 INCH HEAD WIDTH ACROSS FLAT 5/16 INCH NOMINAL DIAMETER 18 TPI PC 4090 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Bolt - Non Metric - MB5163 - L.H. Dottie Company
Commerce, CA, USA
Hex Bolt - Non Metric
MB5163
Hex Bolt - Non Metric MB5163
FULLY THREADED TYPE GRADE 2 LOW CARBON STEEL MATERIAL ZINC PLATED FINISH 3 INCH 1/2 INCH HEAD WIDTH ACROSS FLAT 5/16 INCH NOMINAL DIAMETER 18 TPI PC 4090 MODEL
  • FULLY THREADED TYPE
  • GRADE 2 LOW CARBON STEEL MATERIAL
  • ZINC PLATED FINISH
  • 3 INCH
  • 1/2 INCH HEAD WIDTH ACROSS FLAT
  • 5/16 INCH NOMINAL DIAMETER
  • 18 TPI
  • PC 4090 MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Bolts
Product Number MB5163
Product Name Hex Bolt - Non Metric
Bolt Type Hexagon Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Bolt Type Shoulder Bolt (optional feature); Tamperproof
Material Hardened Steel
Finish Chrome (optional feature)
View Details
U-Bolt Clip DIN 741 Stainless RopeDiaRange 8 mm - 121200800060 - Certex UK
Specs
Bolt Type U-Bolt
Material Stainless Steel; Bases AISI 316, u-bolt AISI 304.
View Details
Bolt - 335-ST3/8-16X15701-ND - DigiKey
APM Hexseal Corp.
Specs
Material Stainless Steel
View Details