L.H. Dottie Company Hex Bolt - Non Metric MB516212

Description
FULLY THREADED TYPE GRADE 2 LOW CARBON STEEL MATERIAL ZINC PLATED FINISH 2-1/2 INCH 1/2 INCH HEAD WIDTH ACROSS FLAT 5/16 INCH NOMINAL DIAMETER 18 TPI PC 4090 MODEL
Datasheet
Description
FULLY THREADED TYPE GRADE 2 LOW CARBON STEEL MATERIAL ZINC PLATED FINISH 2-1/2 INCH 1/2 INCH HEAD WIDTH ACROSS FLAT 5/16 INCH NOMINAL DIAMETER 18 TPI PC 4090 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Bolt - Non Metric - MB516212 - L.H. Dottie Company
Commerce, CA, USA
Hex Bolt - Non Metric
MB516212
Hex Bolt - Non Metric MB516212
FULLY THREADED TYPE GRADE 2 LOW CARBON STEEL MATERIAL ZINC PLATED FINISH 2-1/2 INCH 1/2 INCH HEAD WIDTH ACROSS FLAT 5/16 INCH NOMINAL DIAMETER 18 TPI PC 4090 MODEL
  • FULLY THREADED TYPE
  • GRADE 2 LOW CARBON STEEL MATERIAL
  • ZINC PLATED FINISH
  • 2-1/2 INCH
  • 1/2 INCH HEAD WIDTH ACROSS FLAT
  • 5/16 INCH NOMINAL DIAMETER
  • 18 TPI
  • PC 4090 MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Bolts
Product Number MB516212
Product Name Hex Bolt - Non Metric
Bolt Type Hexagon Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Metric Hexagon Head Bolt - Type STM SEELBOLT® - M8 X 1.25 6g - APM Hexseal Corp.
Specs
Bolt Type Hexagon Bolt
Metric M8
View Details
ptfe bolts and nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Titanium SHCS M5 x 30mm Long - 25055 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 1.18 inch (30 mm)
View Details
2 suppliers
Bolt - 4014A4/316L2718088 - BUMAX®
Specs
Material Stainless Steel; Austenitic
Fastener Standards ISO 4014
Length 7.09 inch (180 mm)
View Details