MB386 -- HEX BOLT - NON METRIC
L.H. Dottie Company
Hex Bolt - Non Metric
MB386
Description
FULLY THREADED TYPE
LOW CARBON STEEL MATERIAL
ZINC PLATED FINISH
6 INCH
9/16 INCH HEAD WIDTH ACROSS FLAT
3/8 INCH NOMINAL DIAMETER
16 TPI
MB MODEL
Description
FULLY THREADED TYPE
LOW CARBON STEEL MATERIAL
ZINC PLATED FINISH
6 INCH
9/16 INCH HEAD WIDTH ACROSS FLAT
3/8 INCH NOMINAL DIAMETER
16 TPI
MB MODEL
Datasheet
Suppliers
Hex Bolt - Non Metric
MB386
FULLY THREADED TYPE
LOW CARBON STEEL MATERIAL
ZINC PLATED FINISH
6 INCH
9/16 INCH HEAD WIDTH ACROSS FLAT
3/8 INCH NOMINAL DIAMETER
16 TPI
MB MODEL
- FULLY THREADED TYPE
- LOW CARBON STEEL MATERIAL
- ZINC PLATED FINISH
- 6 INCH
- 9/16 INCH HEAD WIDTH ACROSS FLAT
- 3/8 INCH NOMINAL DIAMETER
- 16 TPI
- MB MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Bolts |
|
Product Number
|
MB386 |
|
Product Name
|
Hex Bolt - Non Metric |
|
Bolt Type
|
Hexagon Bolt
|
Unlock Full Specs
to access all available technical data
Similar Products
National Bolt & Nut Corporation
Bolt Type
Flange Bolt
Material
Steel
Finish
Zinc Plated
View Details
Screw Type
Pan Head Screw
Head Type
Pan Head
Metric
M6
View Details
ZAGO Manufacturing Company, Inc.
Bolt Type
Flange Bolt; Hexagon Bolt
Material
Steel; Stainless Steel
Finish
Black Oxide; Zinc Plated; Black Zinc, Cadmium
View Details