FULLY THREADED TYPE
GRADE 2 LOW CARBON STEEL MATERIAL
ZINC PLATED FINISH
3 INCH
9/16 INCH HEAD WIDTH ACROSS FLAT
3/8 INCH NOMINAL DIAMETER
16 TPI
PC 4090 MODEL
L.H. Dottie Company
Done
Datasheet
Description
FULLY THREADED TYPE
GRADE 2 LOW CARBON STEEL MATERIAL
ZINC PLATED FINISH
3 INCH
9/16 INCH HEAD WIDTH ACROSS FLAT
3/8 INCH NOMINAL DIAMETER
16 TPI
PC 4090 MODEL
FULLY THREADED TYPE
GRADE 2 LOW CARBON STEEL MATERIAL
ZINC PLATED FINISH
3 INCH
9/16 INCH HEAD WIDTH ACROSS FLAT
3/8 INCH NOMINAL DIAMETER
16 TPI
PC 4090 MODEL