L.H. Dottie Company Hex Bolt - Non Metric MB38114

Description
FULLY THREADED TYPE GRADE 2 LOW CARBON STEEL MATERIAL ZINC PLATED FINISH 1-1/4 INCH 9/16 INCH HEAD WIDTH ACROSS FLAT 3/8 INCH NOMINAL DIAMETER 16 TPI PC 4090 MODEL
Datasheet
Description
FULLY THREADED TYPE GRADE 2 LOW CARBON STEEL MATERIAL ZINC PLATED FINISH 1-1/4 INCH 9/16 INCH HEAD WIDTH ACROSS FLAT 3/8 INCH NOMINAL DIAMETER 16 TPI PC 4090 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Bolt - Non Metric - MB38114 - L.H. Dottie Company
Commerce, CA, USA
Hex Bolt - Non Metric
MB38114
Hex Bolt - Non Metric MB38114
FULLY THREADED TYPE GRADE 2 LOW CARBON STEEL MATERIAL ZINC PLATED FINISH 1-1/4 INCH 9/16 INCH HEAD WIDTH ACROSS FLAT 3/8 INCH NOMINAL DIAMETER 16 TPI PC 4090 MODEL
  • FULLY THREADED TYPE
  • GRADE 2 LOW CARBON STEEL MATERIAL
  • ZINC PLATED FINISH
  • 1-1/4 INCH
  • 9/16 INCH HEAD WIDTH ACROSS FLAT
  • 3/8 INCH NOMINAL DIAMETER
  • 16 TPI
  • PC 4090 MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Bolts
Product Number MB38114
Product Name Hex Bolt - Non Metric
Bolt Type Hexagon Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Flat Head Slotted Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Material Steel
Finish Plain
Fastener Standards ANSI B18.6.2
View Details
Superbolt HyFit -  - Nord-Lock Group
Nord-Lock Group
Specs
Bolt Type Machine Bolt; Expansion Bolt
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Bolt Type Shoulder Bolt (optional feature); Tamperproof
Material Hardened Steel
Finish Chrome (optional feature)
View Details