L.H. Dottie Company Hex Bolt - Non Metric MB34512

Description
FULLY THREADED TYPE LOW CARBON STEEL MATERIAL ZINC PLATED FINISH 5-1/2 INCH 1-1/8 INCH HEAD WIDTH ACROSS FLAT 3/4 INCH NOMINAL DIAMETER 10 TPI MB MODEL
Datasheet
Description
FULLY THREADED TYPE LOW CARBON STEEL MATERIAL ZINC PLATED FINISH 5-1/2 INCH 1-1/8 INCH HEAD WIDTH ACROSS FLAT 3/4 INCH NOMINAL DIAMETER 10 TPI MB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Bolt - Non Metric - MB34512 - L.H. Dottie Company
Commerce, CA, USA
Hex Bolt - Non Metric
MB34512
Hex Bolt - Non Metric MB34512
FULLY THREADED TYPE LOW CARBON STEEL MATERIAL ZINC PLATED FINISH 5-1/2 INCH 1-1/8 INCH HEAD WIDTH ACROSS FLAT 3/4 INCH NOMINAL DIAMETER 10 TPI MB MODEL
  • FULLY THREADED TYPE
  • LOW CARBON STEEL MATERIAL
  • ZINC PLATED FINISH
  • 5-1/2 INCH
  • 1-1/8 INCH HEAD WIDTH ACROSS FLAT
  • 3/4 INCH NOMINAL DIAMETER
  • 10 TPI
  • MB MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Bolts
Product Number MB34512
Product Name Hex Bolt - Non Metric
Bolt Type Hexagon Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Metric Hexagon Head Bolt - Type STM SEELBOLT® - M10 X 1.5 6g - APM Hexseal Corp.
Specs
Bolt Type Hexagon Bolt
Metric M10
View Details
ptfe bolts and nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Titanium SHCS 4-40 x .375 Long - 21406 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.3750 inch (9.52 mm)
View Details
2 suppliers
Bolt - 4014A4/316L3612088 - BUMAX®
Specs
Material Stainless Steel; Austenitic
Fastener Standards ISO 4014
Length 4.72 inch (120 mm)
View Details