L.H. Dottie Company Hex Bolt - Non Metric MB34334

Description
FULLY THREADED TYPE LOW CARBON STEEL MATERIAL 3-3/4 INCH 1-1/8 INCH HEAD WIDTH ACROSS FLAT 3.75 LENGTH - DECIMAL 3-3/4 LENGTH - FRACTIONAL 3-3/4 INCH THREAD LENGTH 3/4 INCH NOMINAL DIAMETER 10 TPI 3/4 NOMINAL DIAMETER - FRACTIONAL .75 NOMINAL DIAMETER - DECIMAL L H DOTTIE. BRAND FINISH/COATING ZINC PLATED LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Description
FULLY THREADED TYPE LOW CARBON STEEL MATERIAL 3-3/4 INCH 1-1/8 INCH HEAD WIDTH ACROSS FLAT 3.75 LENGTH - DECIMAL 3-3/4 LENGTH - FRACTIONAL 3-3/4 INCH THREAD LENGTH 3/4 INCH NOMINAL DIAMETER 10 TPI 3/4 NOMINAL DIAMETER - FRACTIONAL .75 NOMINAL DIAMETER - DECIMAL L H DOTTIE. BRAND FINISH/COATING ZINC PLATED LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Bolt - Non Metric - MB34334 - L.H. Dottie Company
Commerce, CA, USA
Hex Bolt - Non Metric
MB34334
Hex Bolt - Non Metric MB34334
FULLY THREADED TYPE LOW CARBON STEEL MATERIAL 3-3/4 INCH 1-1/8 INCH HEAD WIDTH ACROSS FLAT 3.75 LENGTH - DECIMAL 3-3/4 LENGTH - FRACTIONAL 3-3/4 INCH THREAD LENGTH 3/4 INCH NOMINAL DIAMETER 10 TPI 3/4 NOMINAL DIAMETER - FRACTIONAL .75 NOMINAL DIAMETER - DECIMAL L H DOTTIE. BRAND FINISH/COATING ZINC PLATED LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
  • FULLY THREADED TYPE
  • LOW CARBON STEEL MATERIAL
  • 3-3/4 INCH
  • 1-1/8 INCH HEAD WIDTH ACROSS FLAT
  • 3.75 LENGTH - DECIMAL
  • 3-3/4 LENGTH - FRACTIONAL
  • 3-3/4 INCH THREAD LENGTH
  • 3/4 INCH NOMINAL DIAMETER
  • 10 TPI
  • 3/4 NOMINAL DIAMETER - FRACTIONAL
  • .75 NOMINAL DIAMETER - DECIMAL
  • L H DOTTIE. BRAND
  • FINISH/COATING ZINC PLATED
  • LENGTH - DECIMAL - UOM IN
  • NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Bolts
Product Number MB34334
Product Name Hex Bolt - Non Metric
Bolt Type Hexagon Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Titanium SHCS M3 x 20mm Long - 25033 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.7874 inch (20 mm)
View Details
2 suppliers
Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Hexagon Bolt
Material Steel
Finish Zinc Plated (optional feature); Plain
View Details
Bolt - 335-ST3/8-16X15701-ND - DigiKey
APM Hexseal Corp.
Specs
Material Stainless Steel
View Details
Panel Mount or Board Mount Jackscrew 5mm Bolt, Hex Socket - M80-2320000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details