MB34314 -- HEX BOLT - NON METRIC
L.H. Dottie Company
Hex Bolt - Non Metric
MB34314
Description
FULLY THREADED TYPE
LOW CARBON STEEL MATERIAL
3-1/4 INCH
1-1/8 INCH HEAD WIDTH ACROSS FLAT
3.25 LENGTH - DECIMAL
3-1/4 LENGTH - FRACTIONAL
3-1/4 INCH THREAD LENGTH
3/4 INCH NOMINAL DIAMETER
10 TPI
3/4 NOMINAL DIAMETER - FRACTIONAL
.75 NOMINAL DIAMETER - DECIMAL
L H DOTTIE. BRAND
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
FULLY THREADED TYPE
LOW CARBON STEEL MATERIAL
3-1/4 INCH
1-1/8 INCH HEAD WIDTH ACROSS FLAT
3.25 LENGTH - DECIMAL
3-1/4 LENGTH - FRACTIONAL
3-1/4 INCH THREAD LENGTH
3/4 INCH NOMINAL DIAMETER
10 TPI
3/4 NOMINAL DIAMETER - FRACTIONAL
.75 NOMINAL DIAMETER - DECIMAL
L H DOTTIE. BRAND
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
FULLY THREADED TYPE
LOW CARBON STEEL MATERIAL
3-1/4 INCH
1-1/8 INCH HEAD WIDTH ACROSS FLAT
3.25 LENGTH - DECIMAL
3-1/4 LENGTH - FRACTIONAL
3-1/4 INCH THREAD LENGTH
3/4 INCH NOMINAL DIAMETER
10 TPI
3/4 NOMINAL DIAMETER - FRACTIONAL
.75 NOMINAL DIAMETER - DECIMAL
L H DOTTIE. BRAND
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- FULLY THREADED TYPE
- LOW CARBON STEEL MATERIAL
- 3-1/4 INCH
- 1-1/8 INCH HEAD WIDTH ACROSS FLAT
- 3.25 LENGTH - DECIMAL
- 3-1/4 LENGTH - FRACTIONAL
- 3-1/4 INCH THREAD LENGTH
- 3/4 INCH NOMINAL DIAMETER
- 10 TPI
- 3/4 NOMINAL DIAMETER - FRACTIONAL
- .75 NOMINAL DIAMETER - DECIMAL
- L H DOTTIE. BRAND
- FINISH/COATING ZINC PLATED
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Bolts |
|
Product Number
|
MB34314 |
|
Product Name
|
Hex Bolt - Non Metric |
|
Bolt Type
|
Hexagon Bolt
|
Unlock Full Specs
to access all available technical data
Similar Products
National Bolt & Nut Corporation
Bolt Type
Carriage Bolt
Material
Steel
Finish
Zinc Plated (optional feature); Plain
View Details
ZAGO Manufacturing Company, Inc.
Bolt Type
Flange Bolt; Hexagon Bolt
Material
Steel; Stainless Steel
Finish
Black Oxide; Zinc Plated; Black Zinc, Cadmium
View Details