L.H. Dottie Company Hex Bolt - Non Metric MB343

Description
FULLY THREADED TYPE GRADE 2 LOW CARBON STEEL MATERIAL ZINC PLATED FINISH 3 INCH 1-1/8 INCH HEAD WIDTH ACROSS FLAT 3/4 INCH NOMINAL DIAMETER 10 TPI PC 4090 MODEL
Datasheet
Description
FULLY THREADED TYPE GRADE 2 LOW CARBON STEEL MATERIAL ZINC PLATED FINISH 3 INCH 1-1/8 INCH HEAD WIDTH ACROSS FLAT 3/4 INCH NOMINAL DIAMETER 10 TPI PC 4090 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Bolt - Non Metric - MB343 - L.H. Dottie Company
Commerce, CA, USA
Hex Bolt - Non Metric
MB343
Hex Bolt - Non Metric MB343
FULLY THREADED TYPE GRADE 2 LOW CARBON STEEL MATERIAL ZINC PLATED FINISH 3 INCH 1-1/8 INCH HEAD WIDTH ACROSS FLAT 3/4 INCH NOMINAL DIAMETER 10 TPI PC 4090 MODEL
  • FULLY THREADED TYPE
  • GRADE 2 LOW CARBON STEEL MATERIAL
  • ZINC PLATED FINISH
  • 3 INCH
  • 1-1/8 INCH HEAD WIDTH ACROSS FLAT
  • 3/4 INCH NOMINAL DIAMETER
  • 10 TPI
  • PC 4090 MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Bolts
Product Number MB343
Product Name Hex Bolt - Non Metric
Bolt Type Hexagon Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Bolt Type Shoulder Bolt (optional feature); Tamperproof
Material Hardened Steel
Finish Chrome (optional feature)
View Details
Hexagon Head Bolts -  Type ST SEELBOLT® - 3/8-24UNF-2A - APM Hexseal Corp.
Specs
Bolt Type Hexagon Bolt
Inch 3/8"
View Details