MB34234 -- HEX BOLT - NON METRIC
L.H. Dottie Company
Hex Bolt - Non Metric
MB34234
Description
FULLY THREADED TYPE
LOW CARBON STEEL MATERIAL
2-3/4 INCH
1-1/8 INCH HEAD WIDTH ACROSS FLAT
2.75 LENGTH - DECIMAL
2-3/4 LENGTH - FRACTIONAL
2-3/4 INCH THREAD LENGTH
3/4 INCH NOMINAL DIAMETER
10 TPI
3/4 NOMINAL DIAMETER - FRACTIONAL
.75 NOMINAL DIAMETER - DECIMAL
L H DOTTIE. BRAND
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
FULLY THREADED TYPE
LOW CARBON STEEL MATERIAL
2-3/4 INCH
1-1/8 INCH HEAD WIDTH ACROSS FLAT
2.75 LENGTH - DECIMAL
2-3/4 LENGTH - FRACTIONAL
2-3/4 INCH THREAD LENGTH
3/4 INCH NOMINAL DIAMETER
10 TPI
3/4 NOMINAL DIAMETER - FRACTIONAL
.75 NOMINAL DIAMETER - DECIMAL
L H DOTTIE. BRAND
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
FULLY THREADED TYPE
LOW CARBON STEEL MATERIAL
2-3/4 INCH
1-1/8 INCH HEAD WIDTH ACROSS FLAT
2.75 LENGTH - DECIMAL
2-3/4 LENGTH - FRACTIONAL
2-3/4 INCH THREAD LENGTH
3/4 INCH NOMINAL DIAMETER
10 TPI
3/4 NOMINAL DIAMETER - FRACTIONAL
.75 NOMINAL DIAMETER - DECIMAL
L H DOTTIE. BRAND
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- FULLY THREADED TYPE
- LOW CARBON STEEL MATERIAL
- 2-3/4 INCH
- 1-1/8 INCH HEAD WIDTH ACROSS FLAT
- 2.75 LENGTH - DECIMAL
- 2-3/4 LENGTH - FRACTIONAL
- 2-3/4 INCH THREAD LENGTH
- 3/4 INCH NOMINAL DIAMETER
- 10 TPI
- 3/4 NOMINAL DIAMETER - FRACTIONAL
- .75 NOMINAL DIAMETER - DECIMAL
- L H DOTTIE. BRAND
- FINISH/COATING ZINC PLATED
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Bolts |
|
Product Number
|
MB34234 |
|
Product Name
|
Hex Bolt - Non Metric |
|
Bolt Type
|
Hexagon Bolt
|
Unlock Full Specs
to access all available technical data
Similar Products
McGard Special Products Division
Bolt Type
Shoulder Bolt (optional feature); Tamperproof
Material
Hardened Steel
Finish
Chrome (optional feature)
View Details
Bolt Type
U-Bolt
Material
Stainless Steel; Bases AISI 316, u-bolt AISI 304.
View Details