MB146 -- HEX BOLT - NON METRIC
L.H. Dottie Company
Hex Bolt - Non Metric
MB146
Description
FULLY THREADED TYPE
LOW CARBON STEEL MATERIAL
ZINC PLATED FINISH
6 INCH
7/16 INCH HEAD WIDTH ACROSS FLAT
1/4 INCH NOMINAL DIAMETER
20 TPI
MB MODEL
Description
FULLY THREADED TYPE
LOW CARBON STEEL MATERIAL
ZINC PLATED FINISH
6 INCH
7/16 INCH HEAD WIDTH ACROSS FLAT
1/4 INCH NOMINAL DIAMETER
20 TPI
MB MODEL
Datasheet
Suppliers
Hex Bolt - Non Metric
MB146
FULLY THREADED TYPE
LOW CARBON STEEL MATERIAL
ZINC PLATED FINISH
6 INCH
7/16 INCH HEAD WIDTH ACROSS FLAT
1/4 INCH NOMINAL DIAMETER
20 TPI
MB MODEL
- FULLY THREADED TYPE
- LOW CARBON STEEL MATERIAL
- ZINC PLATED FINISH
- 6 INCH
- 7/16 INCH HEAD WIDTH ACROSS FLAT
- 1/4 INCH NOMINAL DIAMETER
- 20 TPI
- MB MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Bolts |
|
Product Number
|
MB146 |
|
Product Name
|
Hex Bolt - Non Metric |
|
Bolt Type
|
Hexagon Bolt
|
Unlock Full Specs
to access all available technical data
Similar Products
Bolt Type
T-Head Bolt
Material
Steel; C-1021 Steel Forging
Finish
Black Oxide; Black Oxide
View Details
Bolt Type
Hexagon Bolt
Material
Steel
Finish
Zinc Plated; Bright Zinc
View Details
McGard Special Products Division
Bolt Type
Shoulder Bolt (optional feature); Tamperproof
Material
Hardened Steel
Finish
Chrome (optional feature)
View Details
Material
Steel
Finish
Black Oxide
Metric
M6; M8; M10; M12; M16; M20
View Details