L.H. Dottie Company Hex Bolt - Non Metric MB123

Description
FULLY THREADED TYPE GRADE 2 LOW CARBON STEEL MATERIAL ZINC PLATED FINISH 3 INCH 3/4 INCH HEAD WIDTH ACROSS FLAT 1/2 INCH NOMINAL DIAMETER 13 TPI PC 4090 MODEL
Datasheet
Description
FULLY THREADED TYPE GRADE 2 LOW CARBON STEEL MATERIAL ZINC PLATED FINISH 3 INCH 3/4 INCH HEAD WIDTH ACROSS FLAT 1/2 INCH NOMINAL DIAMETER 13 TPI PC 4090 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Bolt - Non Metric - MB123 - L.H. Dottie Company
Commerce, CA, USA
Hex Bolt - Non Metric
MB123
Hex Bolt - Non Metric MB123
FULLY THREADED TYPE GRADE 2 LOW CARBON STEEL MATERIAL ZINC PLATED FINISH 3 INCH 3/4 INCH HEAD WIDTH ACROSS FLAT 1/2 INCH NOMINAL DIAMETER 13 TPI PC 4090 MODEL
  • FULLY THREADED TYPE
  • GRADE 2 LOW CARBON STEEL MATERIAL
  • ZINC PLATED FINISH
  • 3 INCH
  • 3/4 INCH HEAD WIDTH ACROSS FLAT
  • 1/2 INCH NOMINAL DIAMETER
  • 13 TPI
  • PC 4090 MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Bolts
Product Number MB123
Product Name Hex Bolt - Non Metric
Bolt Type Hexagon Bolt
Unlock Full Specs
to access all available technical data

Similar Products

ptfe bolts and nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Bolt - 4014D608080129 - BUMAX®
Specs
Material Stainless Steel; Duplex
Fastener Standards ISO 4014
Length 3.15 inch (80 mm)
View Details
Superbolt HyFit -  - Nord-Lock Group
Nord-Lock Group
Specs
Bolt Type Machine Bolt; Expansion Bolt
View Details
Eye Bolt - BJ761-N / BJ761-A - Imao-Fixtureworks
Specs
Material Steel
Finish Black Oxide
Metric M6; M8; M10; M12; M16; M20
View Details