L.H. Dottie Company Drill Bit Set M229

Description
JOBBER LENGTH TYPE M2 HSS MATERIAL BLACK, GOLD FINISH 1/16 INCH MIN. DRILL SIZE 1/2 INCH MAX. DRILL SIZE SPLIT POINT, HEAVY DUTY CONSTRUCTION 135 DEGREE POINT ANGLE 29 DRILL(S) 1/8 INCH INCREMENT DRILL SIZE
Datasheet
Description
JOBBER LENGTH TYPE M2 HSS MATERIAL BLACK, GOLD FINISH 1/16 INCH MIN. DRILL SIZE 1/2 INCH MAX. DRILL SIZE SPLIT POINT, HEAVY DUTY CONSTRUCTION 135 DEGREE POINT ANGLE 29 DRILL(S) 1/8 INCH INCREMENT DRILL SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit Set - M229 - L.H. Dottie Company
Commerce, CA, USA
Drill Bit Set
M229
Drill Bit Set M229
JOBBER LENGTH TYPE M2 HSS MATERIAL BLACK, GOLD FINISH 1/16 INCH MIN. DRILL SIZE 1/2 INCH MAX. DRILL SIZE SPLIT POINT, HEAVY DUTY CONSTRUCTION 135 DEGREE POINT ANGLE 29 DRILL(S) 1/8 INCH INCREMENT DRILL SIZE
  • JOBBER LENGTH TYPE
  • M2 HSS MATERIAL
  • BLACK, GOLD FINISH
  • 1/16 INCH MIN. DRILL SIZE
  • 1/2 INCH MAX. DRILL SIZE
  • SPLIT POINT, HEAVY DUTY CONSTRUCTION
  • 135 DEGREE POINT ANGLE
  • 29 DRILL(S)
  • 1/8 INCH INCREMENT DRILL SIZE
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Drill Bits
Product Number M229
Product Name Drill Bit Set
Product Drill Set
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 216577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.217 inch (5.5 mm)
OAL 3.66 inch (93 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 1
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Bi-Metal
View Details
High Speed Drill 220R-15/32 - 220R-15/32 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
#24 Wire Cobalt Screw Machine Length Drill - DD4324B12 - DEWALT Industrial Tool Co.
Specs
Product Drill
Drill Type Screw Machine
Cutting Application General Purpose
View Details