L.H. Dottie Company Drill Bit Set M221

Description
JOBBER LENGTH TYPE M2 HSS MATERIAL BLACK, GOLD FINISH 1/16 INCH MIN. DRILL SIZE 3/8 INCH MAX. DRILL SIZE SPLIT POINT, HEAVY DUTY CONSTRUCTION 135 DEGREE POINT ANGLE 21 DRILL(S) 1/8 INCH INCREMENT DRILL SIZE
Datasheet
Description
JOBBER LENGTH TYPE M2 HSS MATERIAL BLACK, GOLD FINISH 1/16 INCH MIN. DRILL SIZE 3/8 INCH MAX. DRILL SIZE SPLIT POINT, HEAVY DUTY CONSTRUCTION 135 DEGREE POINT ANGLE 21 DRILL(S) 1/8 INCH INCREMENT DRILL SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit Set - M221 - L.H. Dottie Company
Commerce, CA, USA
Drill Bit Set
M221
Drill Bit Set M221
JOBBER LENGTH TYPE M2 HSS MATERIAL BLACK, GOLD FINISH 1/16 INCH MIN. DRILL SIZE 3/8 INCH MAX. DRILL SIZE SPLIT POINT, HEAVY DUTY CONSTRUCTION 135 DEGREE POINT ANGLE 21 DRILL(S) 1/8 INCH INCREMENT DRILL SIZE
  • JOBBER LENGTH TYPE
  • M2 HSS MATERIAL
  • BLACK, GOLD FINISH
  • 1/16 INCH MIN. DRILL SIZE
  • 3/8 INCH MAX. DRILL SIZE
  • SPLIT POINT, HEAVY DUTY CONSTRUCTION
  • 135 DEGREE POINT ANGLE
  • 21 DRILL(S)
  • 1/8 INCH INCREMENT DRILL SIZE
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Drill Bits
Product Number M221
Product Name Drill Bit Set
Product Drill Set
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw Arbor For Hole Saws 9/16 - 1-3/16
Specs
Drill Type Core Drill
Diameter 0.562 to 1.188 inch (14.3 to 30.2 mm)
View Details
PCB Drill Bits - 2156994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Diameter 0.016 inch (0.4 mm)
Shank 0.125 inch (3.2 mm)
View Details
Indexable Drills - Coromant U - Sandvik Coromant Co.
Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details
8pc Forstner Bit Set - A9FS8 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Product Drill Set
Diameter 0.250 to 1.375 inch (6.3 to 34.9 mm)
View Details