L.H. Dottie Company Conduit Body LR50

Description
COPPER FREE ALUMINUM MATERIAL RIGID CONDUIT USED ON 1/2 INCH HUB SIZE THREADED INSTALLATION LR CONFIGURATION 2 HUB(S) UL APPROVAL 90 DEGREE HUB LOCATION RIGHT SIDE ACCESS OPENING LR MODEL
Datasheet
Description
COPPER FREE ALUMINUM MATERIAL RIGID CONDUIT USED ON 1/2 INCH HUB SIZE THREADED INSTALLATION LR CONFIGURATION 2 HUB(S) UL APPROVAL 90 DEGREE HUB LOCATION RIGHT SIDE ACCESS OPENING LR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LR50 - L.H. Dottie Company
Commerce, CA, USA
Conduit Body
LR50
Conduit Body LR50
COPPER FREE ALUMINUM MATERIAL RIGID CONDUIT USED ON 1/2 INCH HUB SIZE THREADED INSTALLATION LR CONFIGURATION 2 HUB(S) UL APPROVAL 90 DEGREE HUB LOCATION RIGHT SIDE ACCESS OPENING LR MODEL
  • COPPER FREE ALUMINUM MATERIAL
  • RIGID CONDUIT USED ON
  • 1/2 INCH HUB SIZE
  • THREADED INSTALLATION
  • LR CONFIGURATION
  • 2 HUB(S)
  • UL APPROVAL
  • 90 DEGREE HUB LOCATION
  • RIGHT SIDE ACCESS OPENING
  • LR MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Electrical Conduit
Product Number LR50
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 2500180-9 - TE Connectivity
Specs
Size 1.36 inch (34.54 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details
PA 6 Normal Profile Conduit - POLYFLEX® - Altech Corp.
Specs
Material Polyamide 6
Flexibility Flexible
Size 0.2638 to 2.13 inch (6.7 to 54 mm)
View Details
Type ATLA - High/Low Temperature Conduit -  - Electri-Flex Company
Specs
Material Steel
Size 1.25 inch (31.75 mm)
Units English Size
View Details