L.H. Dottie Company Conduit Body LL50

Description
COPPER FREE ALUMINUM MATERIAL RIGID CONDUIT USED ON 1/2 INCH HUB SIZE THREADED INSTALLATION LL CONFIGURATION 2 HUB(S) UL APPROVAL 90 DEGREE HUB LOCATION LEFT SIDE ACCESS OPENING LL MODEL
Datasheet
Description
COPPER FREE ALUMINUM MATERIAL RIGID CONDUIT USED ON 1/2 INCH HUB SIZE THREADED INSTALLATION LL CONFIGURATION 2 HUB(S) UL APPROVAL 90 DEGREE HUB LOCATION LEFT SIDE ACCESS OPENING LL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LL50 - L.H. Dottie Company
Commerce, CA, USA
Conduit Body
LL50
Conduit Body LL50
COPPER FREE ALUMINUM MATERIAL RIGID CONDUIT USED ON 1/2 INCH HUB SIZE THREADED INSTALLATION LL CONFIGURATION 2 HUB(S) UL APPROVAL 90 DEGREE HUB LOCATION LEFT SIDE ACCESS OPENING LL MODEL
  • COPPER FREE ALUMINUM MATERIAL
  • RIGID CONDUIT USED ON
  • 1/2 INCH HUB SIZE
  • THREADED INSTALLATION
  • LL CONFIGURATION
  • 2 HUB(S)
  • UL APPROVAL
  • 90 DEGREE HUB LOCATION
  • LEFT SIDE ACCESS OPENING
  • LL MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Electrical Conduit
Product Number LL50
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details
Conduit - 2025342 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nylon; Nylon
Flexibility Flexible
Conduit Type Flexible
View Details
Cable Conduit - 2500180-2 - TE Connectivity
Specs
Size 0.5200 inch (13.21 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details