L.H. Dottie Company Conduit Body LB75M

Description
ZINC PLATED ALUMINUM MATERIAL RIGID CONDUIT USED ON 3/4 INCH HUB SIZE THREADED INSTALLATION LB CONFIGURATION 2 HUB(S) 90 DEGREE HUB LOCATION BACK ACCESS OPENING LB MODEL
Datasheet
Description
ZINC PLATED ALUMINUM MATERIAL RIGID CONDUIT USED ON 3/4 INCH HUB SIZE THREADED INSTALLATION LB CONFIGURATION 2 HUB(S) 90 DEGREE HUB LOCATION BACK ACCESS OPENING LB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LB75M - L.H. Dottie Company
Commerce, CA, USA
Conduit Body
LB75M
Conduit Body LB75M
ZINC PLATED ALUMINUM MATERIAL RIGID CONDUIT USED ON 3/4 INCH HUB SIZE THREADED INSTALLATION LB CONFIGURATION 2 HUB(S) 90 DEGREE HUB LOCATION BACK ACCESS OPENING LB MODEL
  • ZINC PLATED ALUMINUM MATERIAL
  • RIGID CONDUIT USED ON
  • 3/4 INCH HUB SIZE
  • THREADED INSTALLATION
  • LB CONFIGURATION
  • 2 HUB(S)
  • 90 DEGREE HUB LOCATION
  • BACK ACCESS OPENING
  • LB MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Electrical Conduit
Product Number LB75M
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Type LAFG - Food Grade Flexible Conduit -  - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 3.5 inch (88.9 mm)
View Details
Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details
Cable Conduit - 1-2500181-9 - TE Connectivity
Specs
Size 1.12 inch (28.45 mm)
Temperature Rating -40 to 221 F (-40 to 105 C)
View Details