LAG384 -- LAG SCREW - NON METRIC
L.H. Dottie Company
Lag Screw - Non Metric
LAG384
Description
HEX TYPE
STEEL MATERIAL
ZINC PLATED FINISH
4 INCH
3/8 INCH NOMINAL DIAMETER
GIMLET POINT END TYPE
9/16 INCH DRIVE SIZE
HEX DRIVE STYLE
LAG MODEL
Description
HEX TYPE
STEEL MATERIAL
ZINC PLATED FINISH
4 INCH
3/8 INCH NOMINAL DIAMETER
GIMLET POINT END TYPE
9/16 INCH DRIVE SIZE
HEX DRIVE STYLE
LAG MODEL
Datasheet
Suppliers
HEX TYPE
STEEL MATERIAL
ZINC PLATED FINISH
4 INCH
3/8 INCH NOMINAL DIAMETER
GIMLET POINT END TYPE
9/16 INCH DRIVE SIZE
HEX DRIVE STYLE
LAG MODEL
- HEX TYPE
- STEEL MATERIAL
- ZINC PLATED FINISH
- 4 INCH
- 3/8 INCH NOMINAL DIAMETER
- GIMLET POINT END TYPE
- 9/16 INCH DRIVE SIZE
- HEX DRIVE STYLE
- LAG MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
LAG384 |
|
Product Name
|
Lag Screw - Non Metric |
|
Screw Type
|
Lag Screw
|
|
Standard Drives
|
Hex Socket / Allen
|
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
McGard Special Products Division
Screw Type
Shoulder Screw (optional feature); Tamperproof Screw
Head Type
Socket Head Cap
Material
Hardened Steel
View Details
Screw Type
Pan Head Screw
Head Type
Pan Head
Metric
M6
View Details
Material
Stainless Steel
Length
0.7362 inch (18.7 mm)
View Details
Hammond Manufacturing Company Inc.
Screw Type
Machine Screw
Head Type
Pan Head
Finish
Zinc Plated
View Details