L.H. Dottie Company Lag Screw - Non Metric LAG383

Description
HEX TYPE STEEL MATERIAL ZINC PLATED FINISH 3 INCH 3/8 INCH NOMINAL DIAMETER GIMLET POINT END TYPE 9/16 INCH DRIVE SIZE HEX DRIVE STYLE APPLICATION BRICK, CONCRETE, MORTAR, WOOD PC 4080 MODEL
Datasheet
Description
HEX TYPE STEEL MATERIAL ZINC PLATED FINISH 3 INCH 3/8 INCH NOMINAL DIAMETER GIMLET POINT END TYPE 9/16 INCH DRIVE SIZE HEX DRIVE STYLE APPLICATION BRICK, CONCRETE, MORTAR, WOOD PC 4080 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lag Screw - Non Metric - LAG383 - L.H. Dottie Company
Commerce, CA, USA
Lag Screw - Non Metric
LAG383
Lag Screw - Non Metric LAG383
HEX TYPE STEEL MATERIAL ZINC PLATED FINISH 3 INCH 3/8 INCH NOMINAL DIAMETER GIMLET POINT END TYPE 9/16 INCH DRIVE SIZE HEX DRIVE STYLE APPLICATION BRICK, CONCRETE, MORTAR, WOOD PC 4080 MODEL
  • HEX TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 3 INCH
  • 3/8 INCH NOMINAL DIAMETER
  • GIMLET POINT END TYPE
  • 9/16 INCH DRIVE SIZE
  • HEX DRIVE STYLE
  • APPLICATION BRICK, CONCRETE, MORTAR, WOOD
  • PC 4080 MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Screws
Product Number LAG383
Product Name Lag Screw - Non Metric
Screw Type Lag Screw
Standard Drives Hex Socket / Allen
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Screw - 4017A4/316L2705088 - BUMAX®
Specs
Head Type Hexagon Head
Standard Drives Hex Head
Material Stainless Steel; Austenitic
View Details
Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details