L.H. Dottie Company Lag Screw - Non Metric LAG382

Description
HEX TYPE STEEL MATERIAL ZINC PLATED FINISH 2 INCH 3/8 INCH NOMINAL DIAMETER GIMLET POINT END TYPE 9/16 INCH DRIVE SIZE HEX DRIVE STYLE APPLICATION BRICK, CONCRETE, MORTAR WOOD SERIES LAG MODEL
Datasheet
Description
HEX TYPE STEEL MATERIAL ZINC PLATED FINISH 2 INCH 3/8 INCH NOMINAL DIAMETER GIMLET POINT END TYPE 9/16 INCH DRIVE SIZE HEX DRIVE STYLE APPLICATION BRICK, CONCRETE, MORTAR WOOD SERIES LAG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lag Screw - Non Metric - LAG382 - L.H. Dottie Company
Commerce, CA, USA
Lag Screw - Non Metric
LAG382
Lag Screw - Non Metric LAG382
HEX TYPE STEEL MATERIAL ZINC PLATED FINISH 2 INCH 3/8 INCH NOMINAL DIAMETER GIMLET POINT END TYPE 9/16 INCH DRIVE SIZE HEX DRIVE STYLE APPLICATION BRICK, CONCRETE, MORTAR WOOD SERIES LAG MODEL
  • HEX TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 2 INCH
  • 3/8 INCH NOMINAL DIAMETER
  • GIMLET POINT END TYPE
  • 9/16 INCH DRIVE SIZE
  • HEX DRIVE STYLE
  • APPLICATION BRICK, CONCRETE, MORTAR WOOD
  • SERIES LAG MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Screws
Product Number LAG382
Product Name Lag Screw - Non Metric
Screw Type Lag Screw
Standard Drives Hex Socket / Allen
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Fasteners, Screws; Thread Size Metric Apm Hexseal - 97H7859 - Newark, An Avnet Company
Specs
Head Type Other; Recessed Head Phillips
Material Steel; Stainless Steel; Stainless Steel
Length 0.3750 inch (9.53 mm)
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Screw - 4017A4/316L2212088 - BUMAX®
Specs
Head Type Hexagon Head
Standard Drives Hex Head
Material Stainless Steel; Austenitic
View Details
M8 X 1.25 Thread, 14mm Head Dia, 10mm Shoulder Length, 303 Stainless Steel - A 9X15M0810 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Screw Type Shoulder Screw
Head Type Other; Standard
Metric M8
View Details