L.H. Dottie Company Lag Screw - Non Metric LAG38114

Description
HEX TYPE STEEL MATERIAL ZINC PLATED FINISH 1-1/4 INCH 3/8 INCH NOMINAL DIAMETER GIMLET POINT END TYPE 9/16 INCH DRIVE SIZE HEX DRIVE STYLE APPLICATION BRICK, CONCRETE, MORTAR WOOD SERIES LAG MODEL
Datasheet
Description
HEX TYPE STEEL MATERIAL ZINC PLATED FINISH 1-1/4 INCH 3/8 INCH NOMINAL DIAMETER GIMLET POINT END TYPE 9/16 INCH DRIVE SIZE HEX DRIVE STYLE APPLICATION BRICK, CONCRETE, MORTAR WOOD SERIES LAG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lag Screw - Non Metric - LAG38114 - L.H. Dottie Company
Commerce, CA, USA
Lag Screw - Non Metric
LAG38114
Lag Screw - Non Metric LAG38114
HEX TYPE STEEL MATERIAL ZINC PLATED FINISH 1-1/4 INCH 3/8 INCH NOMINAL DIAMETER GIMLET POINT END TYPE 9/16 INCH DRIVE SIZE HEX DRIVE STYLE APPLICATION BRICK, CONCRETE, MORTAR WOOD SERIES LAG MODEL
  • HEX TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 1-1/4 INCH
  • 3/8 INCH NOMINAL DIAMETER
  • GIMLET POINT END TYPE
  • 9/16 INCH DRIVE SIZE
  • HEX DRIVE STYLE
  • APPLICATION BRICK, CONCRETE, MORTAR WOOD
  • SERIES LAG MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Screws
Product Number LAG38114
Product Name Lag Screw - Non Metric
Screw Type Lag Screw
Standard Drives Hex Socket / Allen
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Phillips Pan Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details
Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
Swivel Pad Type - TS103A - Vlier
Specs
Screw Type Thumb Screw
Length 2.25 inch (57.15 mm)
Inch 7/8"
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details