L.H. Dottie Company Lag Screw - Non Metric LAG144

Description
HEX TYPE STEEL MATERIAL ZINC PLATED FINISH 4 INCH 1/4 INCH NOMINAL DIAMETER GIMLET POINT END TYPE 7/16 INCH DRIVE SIZE HEX DRIVE STYLE APPLICATION BRICK, CONCRETE, MORTAR WOOD SERIES LAG MODEL
Datasheet
Description
HEX TYPE STEEL MATERIAL ZINC PLATED FINISH 4 INCH 1/4 INCH NOMINAL DIAMETER GIMLET POINT END TYPE 7/16 INCH DRIVE SIZE HEX DRIVE STYLE APPLICATION BRICK, CONCRETE, MORTAR WOOD SERIES LAG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lag Screw - Non Metric - LAG144 - L.H. Dottie Company
Commerce, CA, USA
Lag Screw - Non Metric
LAG144
Lag Screw - Non Metric LAG144
HEX TYPE STEEL MATERIAL ZINC PLATED FINISH 4 INCH 1/4 INCH NOMINAL DIAMETER GIMLET POINT END TYPE 7/16 INCH DRIVE SIZE HEX DRIVE STYLE APPLICATION BRICK, CONCRETE, MORTAR WOOD SERIES LAG MODEL
  • HEX TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 4 INCH
  • 1/4 INCH NOMINAL DIAMETER
  • GIMLET POINT END TYPE
  • 7/16 INCH DRIVE SIZE
  • HEX DRIVE STYLE
  • APPLICATION BRICK, CONCRETE, MORTAR WOOD
  • SERIES LAG MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Screws
Product Number LAG144
Product Name Lag Screw - Non Metric
Screw Type Lag Screw
Standard Drives Hex Socket / Allen
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Shoulder Washer Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Shoulder Screw
View Details
Metric Flat Head Hex Socket Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Flat Head; Socket Head Cap
Standard Drives Hex Socket / Allen
View Details
M6 x 1.0 Setscrew, 12 mm Long, Qty 25 - SS6MS12 - Newport MKS
Specs
Screw Type Set Screw
Metric M6
View Details