L.H. Dottie Company Lag Screw - Non Metric LAG14212

Description
HEX TYPE STEEL MATERIAL ZINC PLATED FINISH 2-1/2 INCH 1/4 INCH NOMINAL DIAMETER GIMLET POINT END TYPE 7/16 INCH DRIVE SIZE HEX DRIVE STYLE APPLICATION BRICK, CONCRETE, MORTAR WOOD SERIES LAG MODEL
Datasheet
Description
HEX TYPE STEEL MATERIAL ZINC PLATED FINISH 2-1/2 INCH 1/4 INCH NOMINAL DIAMETER GIMLET POINT END TYPE 7/16 INCH DRIVE SIZE HEX DRIVE STYLE APPLICATION BRICK, CONCRETE, MORTAR WOOD SERIES LAG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lag Screw - Non Metric - LAG14212 - L.H. Dottie Company
Commerce, CA, USA
Lag Screw - Non Metric
LAG14212
Lag Screw - Non Metric LAG14212
HEX TYPE STEEL MATERIAL ZINC PLATED FINISH 2-1/2 INCH 1/4 INCH NOMINAL DIAMETER GIMLET POINT END TYPE 7/16 INCH DRIVE SIZE HEX DRIVE STYLE APPLICATION BRICK, CONCRETE, MORTAR WOOD SERIES LAG MODEL
  • HEX TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 2-1/2 INCH
  • 1/4 INCH NOMINAL DIAMETER
  • GIMLET POINT END TYPE
  • 7/16 INCH DRIVE SIZE
  • HEX DRIVE STYLE
  • APPLICATION BRICK, CONCRETE, MORTAR WOOD
  • SERIES LAG MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Screws
Product Number LAG14212
Product Name Lag Screw - Non Metric
Screw Type Lag Screw
Standard Drives Hex Socket / Allen
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

0.63
Specs
Screw Type Cap Screw
Head Type Round Head; Other; Round
Standard Drives Hex Socket / Allen
View Details
Pan Head Screw - 9300 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Steel
View Details
3 suppliers
Machine Screw - 335-1150-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details
Machine Screw - H1224S10-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Screw Type Machine Screw
Head Type Pan Head
Finish Zinc Plated
View Details