L.H. Dottie Company Lag Screw - Non Metric LAG142

Description
HEX TYPE STEEL MATERIAL ZINC PLATED FINISH 2 INCH 1/4 INCH NOMINAL DIAMETER GIMLET POINT END TYPE 7/16 INCH DRIVE SIZE HEX DRIVE STYLE APPLICATION BRICK, CONCRETE, MORTAR, WOOD PC 4080 MODEL
Datasheet
Description
HEX TYPE STEEL MATERIAL ZINC PLATED FINISH 2 INCH 1/4 INCH NOMINAL DIAMETER GIMLET POINT END TYPE 7/16 INCH DRIVE SIZE HEX DRIVE STYLE APPLICATION BRICK, CONCRETE, MORTAR, WOOD PC 4080 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lag Screw - Non Metric - LAG142 - L.H. Dottie Company
Commerce, CA, USA
Lag Screw - Non Metric
LAG142
Lag Screw - Non Metric LAG142
HEX TYPE STEEL MATERIAL ZINC PLATED FINISH 2 INCH 1/4 INCH NOMINAL DIAMETER GIMLET POINT END TYPE 7/16 INCH DRIVE SIZE HEX DRIVE STYLE APPLICATION BRICK, CONCRETE, MORTAR, WOOD PC 4080 MODEL
  • HEX TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 2 INCH
  • 1/4 INCH NOMINAL DIAMETER
  • GIMLET POINT END TYPE
  • 7/16 INCH DRIVE SIZE
  • HEX DRIVE STYLE
  • APPLICATION BRICK, CONCRETE, MORTAR, WOOD
  • PC 4080 MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Screws
Product Number LAG142
Product Name Lag Screw - Non Metric
Screw Type Lag Screw
Standard Drives Hex Socket / Allen
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details
Fasteners, Screws; Thread Size Metric Apm Hexseal - 97H7850 - Newark, An Avnet Company
Specs
Head Type Other; Recessed Head Phillips
Material Steel; Stainless Steel; Stainless Steel
Length 0.5000 inch (12.7 mm)
View Details
Screw - 1018522 - Radwell International
Hammond Manufacturing Company Inc.
View Details