LAG125 -- LAG SCREW - NON METRIC
L.H. Dottie Company
Lag Screw - Non Metric
LAG125
Description
HEX TYPE
STEEL MATERIAL
ZINC PLATED FINISH
5 INCH
1/2 INCH NOMINAL DIAMETER
GIMLET POINT END TYPE
3/4 INCH DRIVE SIZE
HEX DRIVE STYLE
LAG MODEL
Description
HEX TYPE
STEEL MATERIAL
ZINC PLATED FINISH
5 INCH
1/2 INCH NOMINAL DIAMETER
GIMLET POINT END TYPE
3/4 INCH DRIVE SIZE
HEX DRIVE STYLE
LAG MODEL
Datasheet
Suppliers
HEX TYPE
STEEL MATERIAL
ZINC PLATED FINISH
5 INCH
1/2 INCH NOMINAL DIAMETER
GIMLET POINT END TYPE
3/4 INCH DRIVE SIZE
HEX DRIVE STYLE
LAG MODEL
- HEX TYPE
- STEEL MATERIAL
- ZINC PLATED FINISH
- 5 INCH
- 1/2 INCH NOMINAL DIAMETER
- GIMLET POINT END TYPE
- 3/4 INCH DRIVE SIZE
- HEX DRIVE STYLE
- LAG MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
LAG125 |
|
Product Name
|
Lag Screw - Non Metric |
|
Screw Type
|
Lag Screw
|
|
Standard Drives
|
Hex Socket / Allen
|
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Head Type
Socket Head Cap
Material
Steel; Stainless Steel
Finish
Black Oxide
View Details
Screw Type
Machine Screw
Head Type
Pan Head
Standard Drives
Philips / Frearson
View Details