LAG12412 -- LAG SCREW - NON METRIC
L.H. Dottie Company
Lag Screw - Non Metric
LAG12412
Description
HEX TYPE
STEEL MATERIAL
ZINC PLATED FINISH
4-1/2 INCH
1/2 INCH NOMINAL DIAMETER
GIMLET POINT END TYPE
3/4 INCH DRIVE SIZE
HEX DRIVE STYLE
LAG MODEL
Description
HEX TYPE
STEEL MATERIAL
ZINC PLATED FINISH
4-1/2 INCH
1/2 INCH NOMINAL DIAMETER
GIMLET POINT END TYPE
3/4 INCH DRIVE SIZE
HEX DRIVE STYLE
LAG MODEL
Datasheet
Suppliers
HEX TYPE
STEEL MATERIAL
ZINC PLATED FINISH
4-1/2 INCH
1/2 INCH NOMINAL DIAMETER
GIMLET POINT END TYPE
3/4 INCH DRIVE SIZE
HEX DRIVE STYLE
LAG MODEL
- HEX TYPE
- STEEL MATERIAL
- ZINC PLATED FINISH
- 4-1/2 INCH
- 1/2 INCH NOMINAL DIAMETER
- GIMLET POINT END TYPE
- 3/4 INCH DRIVE SIZE
- HEX DRIVE STYLE
- LAG MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
LAG12412 |
|
Product Name
|
Lag Screw - Non Metric |
|
Screw Type
|
Lag Screw
|
|
Standard Drives
|
Hex Socket / Allen
|
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Screw Type
Machine Screw
Head Type
Pan Head
Material
Plastic; Nylon
View Details
2 suppliers
Stock Drive Products & Sterling Instrument - SDP/SI
Screw Type
Set Screw
Standard Drives
Hex Socket / Allen
Material
Steel
View Details
Screw Type
Socket Screws
Head Type
Hexagon Head; Socket Head Cap; Other; Hex socket countersunk
Standard Drives
Hex Socket
View Details
Screw Type
Machine Screw
Head Type
Pan Head
Standard Drives
Philips / Frearson
View Details