KWDDT81 -- SELF-TAPPING SCREW - NON METRIC
L.H. Dottie Company
Self-Tapping Screw - Non Metric
KWDDT81
Description
1 INCH LENGTH
STEEL MATERIAL
ZINC PLATED
WAFER HEAD
SQUARE DRIVE
DOTTIE. BRAND
LENGTH - DECIMAL 1
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 1
NOMINAL DIAMETER - DECIMAL .164
NOMINAL DIAMETER - DECIMAL - UOM IN
NOMINAL DIAMETER - FRACTIONAL #8
BIT SIZE #2
WEIGHT 3.01 LB PER STANDARD PACK
PACKAGING QUANTITY 500 PER STANDARD PACK
PACKAGING TYPE TUFF PACK
Description
1 INCH LENGTH
STEEL MATERIAL
ZINC PLATED
WAFER HEAD
SQUARE DRIVE
DOTTIE. BRAND
LENGTH - DECIMAL 1
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 1
NOMINAL DIAMETER - DECIMAL .164
NOMINAL DIAMETER - DECIMAL - UOM IN
NOMINAL DIAMETER - FRACTIONAL #8
BIT SIZE #2
WEIGHT 3.01 LB PER STANDARD PACK
PACKAGING QUANTITY 500 PER STANDARD PACK
PACKAGING TYPE TUFF PACK
Datasheet
Suppliers
Self-Tapping Screw - Non Metric
KWDDT81
1 INCH LENGTH
STEEL MATERIAL
ZINC PLATED
WAFER HEAD
SQUARE DRIVE
DOTTIE. BRAND
LENGTH - DECIMAL 1
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 1
NOMINAL DIAMETER - DECIMAL .164
NOMINAL DIAMETER - DECIMAL - UOM IN
NOMINAL DIAMETER - FRACTIONAL #8
BIT SIZE #2
WEIGHT 3.01 LB PER STANDARD PACK
PACKAGING QUANTITY 500 PER STANDARD PACK
PACKAGING TYPE TUFF PACK
- 1 INCH LENGTH
- STEEL MATERIAL
- ZINC PLATED
- WAFER HEAD
- SQUARE DRIVE
- DOTTIE. BRAND
- LENGTH - DECIMAL 1
- LENGTH - DECIMAL - UOM IN
- LENGTH - FRACTIONAL 1
- NOMINAL DIAMETER - DECIMAL .164
- NOMINAL DIAMETER - DECIMAL - UOM IN
- NOMINAL DIAMETER - FRACTIONAL #8
- BIT SIZE #2
- WEIGHT 3.01 LB PER STANDARD PACK
- PACKAGING QUANTITY 500 PER STANDARD PACK
- PACKAGING TYPE TUFF PACK
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
KWDDT81 |
|
Product Name
|
Self-Tapping Screw - Non Metric |
|
Screw Type
|
Self Drilling / Thread Cutting Screw
|
|
Head Type
|
Other; Wafer
|
|
Standard Drives
|
Square / Robertson
|
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
McGard Special Products Division
Screw Type
Shoulder Screw (optional feature); Tamperproof Screw
Head Type
Socket Head Cap
Material
Hardened Steel
View Details
Screw Type
Pan Head Screw
Head Type
Pan Head
Metric
M4
View Details
Hammond Manufacturing Company Inc.
Screw Type
Machine Screw
Head Type
Oval Head
Standard Drives
Philips / Frearson
View Details