KWDDT1012 -- SELF-TAPPING SCREW - NON METRIC
L.H. Dottie Company
Self-Tapping Screw - Non Metric
KWDDT1012
Description
1/2 INCH LENGTH
STEEL MATERIAL
ZINC PLATED
WAFER HEAD
SQUARE DRIVE
DOTTIE. BRAND
LENGTH - DECIMAL .5
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 1/2
NOMINAL DIAMETER - DECIMAL .19
NOMINAL DIAMETER - DECIMAL - UOM IN
NOMINAL DIAMETER - FRACTIONAL #10
BIT SIZE #2
WEIGHT 2.95 LB PER STANDARD PACK
PACKAGING QUANTITY 500 PER STANDARD PACK
PACKAGING TYPE TUFF PACK
Description
1/2 INCH LENGTH
STEEL MATERIAL
ZINC PLATED
WAFER HEAD
SQUARE DRIVE
DOTTIE. BRAND
LENGTH - DECIMAL .5
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 1/2
NOMINAL DIAMETER - DECIMAL .19
NOMINAL DIAMETER - DECIMAL - UOM IN
NOMINAL DIAMETER - FRACTIONAL #10
BIT SIZE #2
WEIGHT 2.95 LB PER STANDARD PACK
PACKAGING QUANTITY 500 PER STANDARD PACK
PACKAGING TYPE TUFF PACK
Datasheet
Suppliers
1/2 INCH LENGTH
STEEL MATERIAL
ZINC PLATED
WAFER HEAD
SQUARE DRIVE
DOTTIE. BRAND
LENGTH - DECIMAL .5
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 1/2
NOMINAL DIAMETER - DECIMAL .19
NOMINAL DIAMETER - DECIMAL - UOM IN
NOMINAL DIAMETER - FRACTIONAL #10
BIT SIZE #2
WEIGHT 2.95 LB PER STANDARD PACK
PACKAGING QUANTITY 500 PER STANDARD PACK
PACKAGING TYPE TUFF PACK
- 1/2 INCH LENGTH
- STEEL MATERIAL
- ZINC PLATED
- WAFER HEAD
- SQUARE DRIVE
- DOTTIE. BRAND
- LENGTH - DECIMAL .5
- LENGTH - DECIMAL - UOM IN
- LENGTH - FRACTIONAL 1/2
- NOMINAL DIAMETER - DECIMAL .19
- NOMINAL DIAMETER - DECIMAL - UOM IN
- NOMINAL DIAMETER - FRACTIONAL #10
- BIT SIZE #2
- WEIGHT 2.95 LB PER STANDARD PACK
- PACKAGING QUANTITY 500 PER STANDARD PACK
- PACKAGING TYPE TUFF PACK
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
KWDDT1012 |
|
Product Name
|
Self-Tapping Screw - Non Metric |
|
Screw Type
|
Self Drilling / Thread Cutting Screw
|
|
Head Type
|
Other; Wafer
|
|
Standard Drives
|
Square / Robertson
|
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
McGard Special Products Division
Screw Type
Shoulder Screw (optional feature); Tamperproof Screw
Head Type
Socket Head Cap
Material
Hardened Steel
View Details
Screw Type
Machine Screw
Head Type
Pan Head
Standard Drives
Philips / Frearson
View Details