KWDD101 -- SELF TAPPING SCREW - NON METRIC
L.H. Dottie Company
Self Tapping Screw - Non Metric
KWDD101
Description
1 INCH LENGTH
STEEL MATERIAL
WAFER HEAD
SQUARE DRIVE
#2 POINT DIAMETER
KWDD MODEL
FINISH ZINC PLATED
Description
1 INCH LENGTH
STEEL MATERIAL
WAFER HEAD
SQUARE DRIVE
#2 POINT DIAMETER
KWDD MODEL
FINISH ZINC PLATED
Datasheet
Suppliers
Self Tapping Screw - Non Metric
KWDD101
1 INCH LENGTH
STEEL MATERIAL
WAFER HEAD
SQUARE DRIVE
#2 POINT DIAMETER
KWDD MODEL
FINISH ZINC PLATED
- 1 INCH LENGTH
- STEEL MATERIAL
- WAFER HEAD
- SQUARE DRIVE
- #2 POINT DIAMETER
- KWDD MODEL
- FINISH ZINC PLATED
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
KWDD101 |
|
Product Name
|
Self Tapping Screw - Non Metric |
|
Screw Type
|
Self Drilling / Thread Cutting Screw
|
|
Head Type
|
Other; Wafer
|
|
Standard Drives
|
Square / Robertson
|
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
McGard Special Products Division
Screw Type
Shoulder Screw (optional feature); Tamperproof Screw
Head Type
Socket Head Cap
Material
Hardened Steel
View Details
Head Type
Pan Head; Other; Pan Head Slotted
Material
Steel; Stainless Steel; Stainless Steel
Length
1.11 inch (28.32 mm)
View Details
Material
Stainless Steel
Length
0.9843 inch (25 mm)
View Details