KW812 -- SELF TAPPING SCREW - NON METRIC
L.H. Dottie Company
Self Tapping Screw - Non Metric
KW812
Description
1/2 INCH LENGTH
STEEL MATERIAL
WAFER HEAD
PHILLIPS DRIVE
#2 POINT DIAMETER
SERIES KW MODEL
FINISH ZINC PLATED
PACKAGE TYPE BOX
Description
1/2 INCH LENGTH
STEEL MATERIAL
WAFER HEAD
PHILLIPS DRIVE
#2 POINT DIAMETER
SERIES KW MODEL
FINISH ZINC PLATED
PACKAGE TYPE BOX
Datasheet
Suppliers
Self Tapping Screw - Non Metric
KW812
1/2 INCH LENGTH
STEEL MATERIAL
WAFER HEAD
PHILLIPS DRIVE
#2 POINT DIAMETER
SERIES KW MODEL
FINISH ZINC PLATED
PACKAGE TYPE BOX
- 1/2 INCH LENGTH
- STEEL MATERIAL
- WAFER HEAD
- PHILLIPS DRIVE
- #2 POINT DIAMETER
- SERIES KW MODEL
- FINISH ZINC PLATED
- PACKAGE TYPE BOX
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
KW812 |
|
Product Name
|
Self Tapping Screw - Non Metric |
|
Screw Type
|
Self Drilling / Thread Cutting Screw
|
|
Head Type
|
Other; Wafer
|
|
Standard Drives
|
Philips / Frearson
|
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
National Bolt & Nut Corporation
Screw Type
Set Screw
Standard Drives
Hex Socket / Allen
Material
Steel
View Details
Head Type
Other; Recessed Head Phillips
Material
Steel; Stainless Steel; Stainless Steel
Length
0.3750 inch (9.53 mm)
View Details
ZAGO Manufacturing Company, Inc.
Screw Type
Machine Screw
Head Type
Flat Head
Standard Drives
Philips / Frearson
View Details