L.H. Dottie Company Self Tapping Screw - Non Metric KW81

Description
1 INCH LENGTH STEEL MATERIAL WAFER HEAD PHILLIPS DRIVE K-LATH BRAND PC 4200 MODEL FINISH ZINC PLATED BIT SIZE #2 APPLICATION FRAMING, ELECTRICAL, PLUMBING
Datasheet
Description
1 INCH LENGTH STEEL MATERIAL WAFER HEAD PHILLIPS DRIVE K-LATH BRAND PC 4200 MODEL FINISH ZINC PLATED BIT SIZE #2 APPLICATION FRAMING, ELECTRICAL, PLUMBING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Tapping Screw - Non Metric - KW81 - L.H. Dottie Company
Commerce, CA, USA
Self Tapping Screw - Non Metric
KW81
Self Tapping Screw - Non Metric KW81
1 INCH LENGTH STEEL MATERIAL WAFER HEAD PHILLIPS DRIVE K-LATH BRAND PC 4200 MODEL FINISH ZINC PLATED BIT SIZE #2 APPLICATION FRAMING, ELECTRICAL, PLUMBING
  • 1 INCH LENGTH
  • STEEL MATERIAL
  • WAFER HEAD
  • PHILLIPS DRIVE
  • K-LATH BRAND
  • PC 4200 MODEL
  • FINISH ZINC PLATED
  • BIT SIZE #2
  • APPLICATION FRAMING, ELECTRICAL, PLUMBING
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Screws
Product Number KW81
Product Name Self Tapping Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Other; Wafer
Standard Drives Philips / Frearson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

1/4-20 Setscrew, 1 1/4 in. Long, Qty 25 - SS25S125 - Newport MKS
Specs
Screw Type Set Screw
Inch 1/4"
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details
Thumb Screws - PFTL032-1L001 - bisco industries
Specs
Screw Type Thumb Screw
Material Plastic
View Details