Description
PHILLIPS TYPE
6 INCH OVERALL LENGTH
1/4 INCH DRIVE END SIZE
.25 DRIVE END SIZE - DECIMAL
1/4 DRIVE END SIZE - FRACTIONAL
#3 BIT SIZE
#3 BIT SIZE - FRACTIONAL
L H DOTTIE. BRAND
SCREW SIZE #12 TO #14
DRIVE END SIZE - DECIMAL - UOM IN
IB3 MODEL