L.H. Dottie Company Drive Bit IB1P4

Description
PHILLIPS TYPE 4 INCH OVERALL LENGTH 1/4 INCH DRIVE END SIZE .25 DRIVE END SIZE - DECIMAL 1/4 DRIVE END SIZE - FRACTIONAL #1 BIT SIZE #1 BIT SIZE - FRACTIONAL L H DOTTIE. BRAND SCREW SIZE #6 DRIVE END SIZE - DECIMAL - UOM IN IB1 MODEL
Datasheet
Description
PHILLIPS TYPE 4 INCH OVERALL LENGTH 1/4 INCH DRIVE END SIZE .25 DRIVE END SIZE - DECIMAL 1/4 DRIVE END SIZE - FRACTIONAL #1 BIT SIZE #1 BIT SIZE - FRACTIONAL L H DOTTIE. BRAND SCREW SIZE #6 DRIVE END SIZE - DECIMAL - UOM IN IB1 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Bit - IB1P4 - L.H. Dottie Company
Commerce, CA, USA
Drive Bit
IB1P4
Drive Bit IB1P4
PHILLIPS TYPE 4 INCH OVERALL LENGTH 1/4 INCH DRIVE END SIZE .25 DRIVE END SIZE - DECIMAL 1/4 DRIVE END SIZE - FRACTIONAL #1 BIT SIZE #1 BIT SIZE - FRACTIONAL L H DOTTIE. BRAND SCREW SIZE #6 DRIVE END SIZE - DECIMAL - UOM IN IB1 MODEL
  • PHILLIPS TYPE
  • 4 INCH OVERALL LENGTH
  • 1/4 INCH DRIVE END SIZE
  • .25 DRIVE END SIZE - DECIMAL
  • 1/4 DRIVE END SIZE - FRACTIONAL
  • #1 BIT SIZE
  • #1 BIT SIZE - FRACTIONAL
  • L H DOTTIE. BRAND
  • SCREW SIZE #6
  • DRIVE END SIZE - DECIMAL - UOM IN
  • IB1 MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Driver Bits
Product Number IB1P4
Product Name Drive Bit
Unlock Full Specs
to access all available technical data

Similar Products