L.H. Dottie Company Self Tapping Screw - Non Metric HWSMST81

Description
1 INCH LENGTH STEEL MATERIAL HEX WASHER HEAD PHILLIPS, SLOTTED DRIVE 1/4 INCH HEAD WIDTH ACROSS FLAT HWSMST MODEL FINISH ZINC PLATED POINT TYPE A PACKAGING QUANTITY 500 PER PACK, 3000 PER MASTER CARTON
Datasheet
Description
1 INCH LENGTH STEEL MATERIAL HEX WASHER HEAD PHILLIPS, SLOTTED DRIVE 1/4 INCH HEAD WIDTH ACROSS FLAT HWSMST MODEL FINISH ZINC PLATED POINT TYPE A PACKAGING QUANTITY 500 PER PACK, 3000 PER MASTER CARTON
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Tapping Screw - Non Metric - HWSMST81 - L.H. Dottie Company
Commerce, CA, USA
Self Tapping Screw - Non Metric
HWSMST81
Self Tapping Screw - Non Metric HWSMST81
1 INCH LENGTH STEEL MATERIAL HEX WASHER HEAD PHILLIPS, SLOTTED DRIVE 1/4 INCH HEAD WIDTH ACROSS FLAT HWSMST MODEL FINISH ZINC PLATED POINT TYPE A PACKAGING QUANTITY 500 PER PACK, 3000 PER MASTER CARTON
  • 1 INCH LENGTH
  • STEEL MATERIAL
  • HEX WASHER HEAD
  • PHILLIPS, SLOTTED DRIVE
  • 1/4 INCH HEAD WIDTH ACROSS FLAT
  • HWSMST MODEL
  • FINISH ZINC PLATED
  • POINT TYPE A
  • PACKAGING QUANTITY 500 PER PACK, 3000 PER MASTER CARTON
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Screws
Product Number HWSMST81
Product Name Self Tapping Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Hexagon Head
Standard Drives Philips / Frearson; Slotted
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Socket Cap Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Cap Screw
Head Type Socket Head Cap
Standard Drives Hex Socket / Allen
View Details
Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
Swivel Pad Type - TS103 - Vlier
Specs
Screw Type Thumb Screw
Length 2.25 inch (57.15 mm)
Inch 7/8"
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details