HWSMS122 -- SELF TAPPING SCREW - NON METRIC
L.H. Dottie Company
Self Tapping Screw - Non Metric
HWSMS122
Description
2 INCH LENGTH
STEEL MATERIAL
HEX WASHER HEAD
SLOTTED DRIVE
5/16 INCH HEAD WIDTH ACROSS FLAT
HWSMS MODEL
FINISH ZINC PLATED
Description
2 INCH LENGTH
STEEL MATERIAL
HEX WASHER HEAD
SLOTTED DRIVE
5/16 INCH HEAD WIDTH ACROSS FLAT
HWSMS MODEL
FINISH ZINC PLATED
Datasheet
Suppliers
Self Tapping Screw - Non Metric
HWSMS122
2 INCH LENGTH
STEEL MATERIAL
HEX WASHER HEAD
SLOTTED DRIVE
5/16 INCH HEAD WIDTH ACROSS FLAT
HWSMS MODEL
FINISH ZINC PLATED
- 2 INCH LENGTH
- STEEL MATERIAL
- HEX WASHER HEAD
- SLOTTED DRIVE
- 5/16 INCH HEAD WIDTH ACROSS FLAT
- HWSMS MODEL
- FINISH ZINC PLATED
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
HWSMS122 |
|
Product Name
|
Self Tapping Screw - Non Metric |
|
Screw Type
|
Self Drilling / Thread Cutting Screw
|
|
Head Type
|
Hexagon Head
|
|
Standard Drives
|
Slotted
|
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
ZAGO Manufacturing Company, Inc.
Screw Type
Machine Screw
Head Type
Flat Head; Oval Head; Other; Flat Undercut
Material
Steel; Stainless Steel
View Details
National Bolt & Nut Corporation
Screw Type
Shoulder Screw
Head Type
Socket Head Cap
Standard Drives
Hex Socket / Allen
View Details
Screw Type
Thumb Screw
Length
1.75 inch (44.45 mm)
Other Size Specs
1-3/16
View Details
McGard Special Products Division
Screw Type
Shoulder Screw (optional feature); Tamperproof Screw
Head Type
Socket Head Cap
Material
Hardened Steel
View Details